TDK Corporation Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656J2154J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656J2154J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656J2154J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656J2154J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32656J2154J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32656J2154J000-ND
Film Capacitors B32656J2154J000-ND
0.15µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.15uF 2000V Capacitor
62-B32656J2154J000
Automotive 0.15uF 2000V Capacitor 62-B32656J2154J000
Cap Film 0.15uF 2000V PP 5% (42 X 18 X 32.5mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656J2154J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656J2154J000 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 2000V PP 5% (42 X 18 X 32.5mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656J2154J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656J2154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32656J2154J000
CAP FILM 0.15UF 5% 2KVDC RADIAL

CAP FILM 0.15UF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32656J2154J000 B32656J2154J000-ND 62-B32656J2154J000 B32656J2154J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.15uF 2000V Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers