Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.68uF 1600V PP 5% (41.5 X 28 X 42.5mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656J1684J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656J1684J000 can be used for catalog matching and distributor lookup.
0.68µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B32656J1684J000 | 62-B32656J1684J000 | B32656J1684J000-ND |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.68uF 1600V Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |