EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656A7224K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656A7224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656A7224K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656A7224K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.22uF 1250V Capacitor
62-B32656A7224K000
Automotive 0.22uF 1250V Capacitor 62-B32656A7224K000
Cap Film 0.22uF 1250V PP 10% (42 X 14 X 25mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656A7224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656A7224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1250V PP 10% (42 X 14 X 25mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656A7224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656A7224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32656A7224K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32656A7224K000-ND
Film Capacitors 495-B32656A7224K000-ND
0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32656A7224K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32656A7224K000
Capacitors - Film Capacitors B32656A7224K000
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32656A7224K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32656A7224K000
Film Capacitors B32656A7224K000
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32656A7224K000 62-B32656A7224K000 495-B32656A7224K000-ND B32656A7224K000 B32656A7224K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.22uF 1250V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details