EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7334J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A7334J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A7334J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7334J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.33uF 1250V Capacitor
62-B32654A7334J000
Automotive 0.33uF 1250V Capacitor 62-B32654A7334J000
Cap Film 0.33uF 1250V PP 5%( 31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A7334J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7334J000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 1250V PP 5%( 31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A7334J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7334J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-6899-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6899-ND
Film Capacitors 495-6899-ND
0.33µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32654A7334J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A7334J000
Film Capacitors B32654A7334J000
CAP FILM 0.33UF 5% 1.25KVDC RAD

CAP FILM 0.33UF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitor, B32654 Series, 0.33 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos - 96K7499 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32654 Series, 0.33 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos
96K7499
Film Capacitor, B32654 Series, 0.33 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos 96K7499
Film Capacitor, B32654 Series, 0.33 F, 5%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes

Film Capacitor, B32654 Series, 0.33 F, 5%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A7334J000 62-B32654A7334J000 495-6899-ND B32654A7334J000 96K7499
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.33uF 1250V Capacitor Film Capacitors Film Capacitors Film Capacitor, B32654 Series, 0.33 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers