EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7224K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A7224K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A7224K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7224K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.22uF 1250V Capacitor
62-B32654A7224K189
Automotive 0.22uF 1250V Capacitor 62-B32654A7224K189
Cap Film 0.22uF 1250V PP 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C T/R Automotive AEC-Q200 Product overview: B32654A7224K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7224K189 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1250V PP 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C T/R Automotive AEC-Q200 Product overview: B32654A7224K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7224K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32654A7224K189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Buy Now Datasheet
Film Capacitors - 495-B32654A7224K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32654A7224K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32654A7224K189
Capacitors - Film Capacitors B32654A7224K189
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32654A7224K189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32654A7224K189
Film Capacitors B32654A7224K189
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A7224K189 62-B32654A7224K189 495-B32654A7224K189CT-ND B32654A7224K189 B32654A7224K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.22uF 1250V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details