EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A4225K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A4225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A4225K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A4225K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Capacitors - Film Capacitors - 1006632-B32654A4225K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1006632-B32654A4225K000
Capacitors - Film Capacitors 1006632-B32654A4225K000
Win Source Part Number: 1006632-B32654A4225K 000 Category: Capacitors>Film Capacitors Series: B3265* - MKP General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 200V Voltage Rating - DC: 400V Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.965" (24.50mm) Standard Package: 260 Capacitance: 2.2 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-4195,B32654A4225 K

Win Source Part Number: 1006632-B32654A4225K000
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.965" (24.50mm)
Standard Package: 260
Capacitance: 2.2 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-4195,B32654A4225K

Buy Now Datasheet
Singapore, Singapore
Automotive 2.2uF 400V Capacitor
62-B32654A4225K000
Automotive 2.2uF 400V Capacitor 62-B32654A4225K000
Cap Film 2.2uF 400V PP 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A4225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A4225K000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 400V PP 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A4225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A4225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4195-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4195-ND
Film Capacitors 495-4195-ND
2.2µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 2.2Μf, 400V, 10%, Pp; Capacitance Epcos - 14AC3416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 400V, 10%, Pp; Capacitance Epcos
14AC3416
Cap, 2.2Μf, 400V, 10%, Pp; Capacitance Epcos 14AC3416
CAP, 2.2µF, 400V, 10%, PP; Capacitance:2.2µF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 2.2µF, 400V, 10%, PP; Capacitance:2.2µF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32654A4225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A4225K000
Film Capacitors B32654A4225K000
CAP FILM 2.2UF 10% 400VDC RADIAL

CAP FILM 2.2UF 10% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A4225K000
CAP FILM 2.2UF 10% 400VDC RADIAL

CAP FILM 2.2UF 10% 400VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A4225K000 1006632-B32654A4225K000 62-B32654A4225K000 495-4195-ND 14AC3416 B32654A4225K000 B32654A4225K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Automotive 2.2uF 400V Capacitor Film Capacitors Cap, 2.2Μf, 400V, 10%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details