Resonant circuit, Snubber, High pulse, General purpose
2.2µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Cap Film 2.2uF 400V PP 5% (31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32654A4225J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A4225J000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32654 Series, 2.2 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes
CAP FILM 2.2UF 5% 400VDC RADIAL
CAP FILM 2.2UF 5% 400VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A4225J000 | 495-6890-ND | 62-B32654A4225J000 | 96K7492 | B32654A4225J000 | B32654A4225J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 2.2uF 400V Capacitor | Film Capacitor, B32654 Series, 2.2 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |