TDK-Lambda Americas Inc., High Power Division Dielectric Type Tdk B32654A2473K.

Description
Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV; Capacitor Mounting:Through Hole; Humidity Rating:GRADE II (Test Condition A)RoHS Compliant: Yes
Description
Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV; Capacitor Mounting:Through Hole; Humidity Rating:GRADE II (Test Condition A)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Tdk - 31AC8279 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Tdk
31AC8279
Dielectric Type Tdk 31AC8279
Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV; Capacitor Mounting:Through Hole; Humidity Rating:GRADE II (Test Condition A)RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):700V; Voltage(DC):2kV; Capacitor Mounting:Through Hole; Humidity Rating:GRADE II (Test Condition A)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31AC8279
Product Name Dielectric Type Tdk
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers