Resonant circuit, Snubber, High pulse, General purpose
0.68µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Film Capacitor, B32654 Series, 0.68 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 0.68UF 5% 1KVDC RADIAL
CAP FILM 0.68UF 5% 1KVDC RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A0684J000 | 495-75758-ND | 96K7496 | B32654A0684J000 | B32654A0684J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitor, B32654 Series, 0.68 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |