EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0334K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A0334K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A0334K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0334K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-6889-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6889-ND
Film Capacitors 495-6889-ND
0.33µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.33uF 1000V Capacitor
62-B32654A0334K000
Automotive 0.33uF 1000V Capacitor 62-B32654A0334K000
Cap Film 0.33uF 1000V PP 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A0334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0334K000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 1000V PP 10%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A0334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32654A0334K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32654A0334K000
Film Capacitors B32654A0334K000
CAP FILM 0.33UF 10% 1KVDC RADIAL

CAP FILM 0.33UF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, 0.33Μf, 1 Kv, 10%, Pp; Capacitance Epcos - 14AC3413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 1 Kv, 10%, Pp; Capacitance Epcos
14AC3413
Cap, 0.33Μf, 1 Kv, 10%, Pp; Capacitance Epcos 14AC3413
CAP, 0.33µF, 1 KV, 10%, PP; Capacitance:0.33µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.33µF, 1 KV, 10%, PP; Capacitance:0.33µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A0334K000
CAP FILM 0.33UF 10% 1KVDC RADIAL

CAP FILM 0.33UF 10% 1KVDC RADIAL

Supplier's Site
Cap Film 0.33uF 1000V PP 10% (31.5 X 11 X 21mm) Radial Plastic Rectangular Can 27.5mm 110C Automotive Bulk - 3410-B32654A0334K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.33uF 1000V PP 10% (31.5 X 11 X 21mm) Radial Plastic Rectangular Can 27.5mm 110C Automotive Bulk
3410-B32654A0334K000
Cap Film 0.33uF 1000V PP 10% (31.5 X 11 X 21mm) Radial Plastic Rectangular Can 27.5mm 110C Automotive Bulk 3410-B32654A0334K000
Cap Film 0.33uF 1000V PP 10% (31.5 X 11 X 21mm) Radial Plastic Rectangular Can 27.5mm 110C Automotive Bulk

Cap Film 0.33uF 1000V PP 10% (31.5 X 11 X 21mm) Radial Plastic Rectangular Can 27.5mm 110C Automotive Bulk

Supplier's Site
Film Capacitors - B32654A0334K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A0334K000
Film Capacitors B32654A0334K000
CAP FILM 0.33UF 10% 1KVDC RADIAL

CAP FILM 0.33UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A0334K000 495-6889-ND 62-B32654A0334K000 B32654A0334K000 14AC3413 B32654A0334K000 3410-B32654A0334K000 B32654A0334K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.33uF 1000V Capacitor Film Capacitors Cap, 0.33Μf, 1 Kv, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors Cap Film 0.33uF 1000V PP 10% (31.5 X 11 X 21mm) Radial Plastic Rectangular Can 27.5mm 110C Automotive Bulk Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details