EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A8332K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A8332K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A8332K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A8332K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-B32653A8332K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32653A8332K000-ND
Film Capacitors 495-B32653A8332K000-ND
3300pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 1000V (1kV) 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
62-B32653A8332K000
3300PF Capacitor 62-B32653A8332K000
CAP FILM 3300PF 10% 2KVDC RADIAL Product overview: B32653A8332K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8332K000 can be used for catalog matching and distributor lookup.

CAP FILM 3300PF 10% 2KVDC RADIAL Product overview: B32653A8332K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A8332K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A8332K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A8332K000
Film Capacitors B32653A8332K000
CAP FILM 3300PF 10% 2KVDC RADIAL

CAP FILM 3300PF 10% 2KVDC RADIAL

Supplier's Site Datasheet
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos - 82AH6874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos
82AH6874
Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos 82AH6874
CAP, 3300PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 3300PF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32653A8332K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A8332K000
Capacitors - Film Capacitors B32653A8332K000
CAP FILM 3300PF 10% 2KVDC RADIAL

CAP FILM 3300PF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A8332K000 495-B32653A8332K000-ND 62-B32653A8332K000 B32653A8332K000 82AH6874 B32653A8332K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 3300PF Capacitor Film Capacitors Cap, 3300Pf, 2Kv, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers