EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7224K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A7224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A7224K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A7224K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.22uF 1250V Capacitor
62-B32653A7224K000
Automotive 0.22uF 1250V Capacitor 62-B32653A7224K000
Cap Film 0.22uF 1250V PP 10% (26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A7224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1250V PP 10% (26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A7224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A7224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32653A7224K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32653A7224K000-ND
Film Capacitors 495-B32653A7224K000-ND
0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A7224K000 - 808329-B32653A7224K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32653A7224K000
808329-B32653A7224K000
Film Capacitors - B32653A7224K000 808329-B32653A7224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 808329-B32653A7224K0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 500V Voltage Rating - DC: 1250V (1.25kV) Applications: DC Link, DC Filtering; High Pulse, DV/DT Capacitance: 0.22μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.043" L x 0.571" W (26.50mm x 14.50mm) Manufacturer Package: Radial Height - Seated (Maximum): 1.161" (29.50mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,040 MSL Level: 1 (Unlimited)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 808329-B32653A7224K000
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 500V
Voltage Rating - DC: 1250V (1.25kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Capacitance: 0.22μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.043" L x 0.571" W (26.50mm x 14.50mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 1.161" (29.50mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,040
MSL Level: 1 (Unlimited)

Buy Now
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
B32653A7224K000
Capacitors >> Polypropylene Film Capacitors (CBB) B32653A7224K000
-55°C~+100°C ±10% Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

-55°C~+100°C ±10% Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A7224K000 62-B32653A7224K000 495-B32653A7224K000-ND 808329-B32653A7224K000 B32653A7224K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.22uF 1250V Capacitor Film Capacitors Film Capacitors - B32653A7224K000 Capacitors >> Polypropylene Film Capacitors (CBB)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details