Resonant circuit, Snubber, High pulse, General purpose
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
0.68µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Cap Film 0.68uF 630V PP 10% (26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A6684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6684K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.68UF 10% 630VDC RAD
CAP FILM 0.68UF 10% 630VDC RAD
CAP, 0.68UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A6684K000 | B32653A6684K000-ND | 62-B32653A6684K000 | B32653A6684K000 | B32653A6684K000 | 25AJ0598 | |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Connectors,Interconnects | Film Capacitors | Automotive 0.68uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.68Uf, 630V, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.6800 microF | 0.2200 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) |