EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6125K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A6125K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A6125K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A6125K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-B32653A6125K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32653A6125K000-ND
Film Capacitors 495-B32653A6125K000-ND
1.2µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

1.2µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1.2uF 630V Capacitor
62-B32653A6125K000
Automotive 1.2uF 630V Capacitor 62-B32653A6125K000
Cap Film 1.2uF 630V PP 10%( 26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A6125K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.2uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6125K000 can be used for catalog matching and distributor lookup.

Cap Film 1.2uF 630V PP 10%( 26.5 X 14.5 X 29.5mm) Radial Wound 22.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32653A6125K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.2uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A6125K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32653A6125K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A6125K000
Capacitors - Film Capacitors B32653A6125K000
CAP FILM 1.2UF 20% 630VDC RADIAL

CAP FILM 1.2UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32653A6125K000 495-B32653A6125K000-ND 62-B32653A6125K000 B32653A6125K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 1.2uF 630V Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers