CAP FILM 0.51UF 5% 400VDC RADIAL Product overview: B32653A4514J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.51UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4514J000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 766755-B32653A4514J0
Series: B32653
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Capacitance: 0.51μF
Tolerance: ±5%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: B32653
Categories: Capacitors
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
0.51µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.51UF 5% 400VDC RADIAL
CAP FILM 0.51UF 5% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A4514J000 | 766755-B32653A4514J000 | B32653A4514J000-ND | B32653A4514J000 | B32653A4514J000 |
| Product Name | 0.51UF Capacitor | Film Capacitors - B32653A4514J000 | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.5100 microF | 0.5100 microF | 0.5100 microF | 0.5100 microF | 0.5100 microF |
| WVDC | 400 volts | 400 volts | 400 volts |