CAP FILM 0.44UF 5% 400VDC RADIAL Product overview: B32653A4444J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.44UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.44UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A4444J000 can be used for catalog matching and distributor lookup.
0.44µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.44UF 5% 400VDC RADIAL
CAP FILM 0.44UF 5% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A4444J000 | B32653A4444J000-ND | B32653A4444J000 | B32653A4444J000 |
| Product Name | 0.44UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.4400 microF | 0.4400 microF | 0.4400 microF | 0.4400 microF |
| WVDC | 400 volts | 400 volts |