EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A3474K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A3474K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A3474K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A3474K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.47uF 250V Capacitor
62-B32653A3474K189
Automotive 0.47uF 250V Capacitor 62-B32653A3474K189
Cap Film 0.47uF 250V PP 10% (26.5 X 7 X 16mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A3474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3474K189 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 250V PP 10% (26.5 X 7 X 16mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A3474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3474K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A3474K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A3474K189-ND
Film Capacitors B32653A3474K189-ND
0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A3474K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A3474K189
Film Capacitors B32653A3474K189
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32653A3474K189
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A3474K189 62-B32653A3474K189 B32653A3474K189-ND B32653A3474K189 B32653A3474K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.47uF 250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details