Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 2.2UF 5% 250VDC RADIAL Product overview: B32653A3225J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A3225J000 can be used for catalog matching and distributor lookup.
2.2µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A3225J000 | 62-B32653A3225J000 | 495-B32653A3225J000-ND |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 2.2UF Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |