8200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 10% 2KVDC RADIAL Product overview: B32653A2822K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2822K000 can be used for catalog matching and distributor lookup.
CAP FILM 8200PF 10% 2KVDC RADIAL
CAP FILM 8200PF 10% 2KVDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32653A2822K000-ND | 62-B32653A2822K000 | B32653A2822K000 | B32653A2822K000 |
| Product Name | Film Capacitors | 8200PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |