EPCOS AG 8200PF Capacitor B32653A2822J000

Description
CAP FILM 8200PF 5% 2KVDC RADIAL Product overview: B32653A2822J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2822J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 8200PF 5% 2KVDC RADIAL Product overview: B32653A2822J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2822J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8200PF Capacitor
62-B32653A2822J000
8200PF Capacitor 62-B32653A2822J000
CAP FILM 8200PF 5% 2KVDC RADIAL Product overview: B32653A2822J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2822J000 can be used for catalog matching and distributor lookup.

CAP FILM 8200PF 5% 2KVDC RADIAL Product overview: B32653A2822J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2822J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A2822J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32653A2822J000-ND
Film Capacitors B32653A2822J000-ND
8200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

8200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32653A2822J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32653A2822J000
Capacitors - Film Capacitors B32653A2822J000
CAP FILM 8200PF 5% 2KVDC RADIAL

CAP FILM 8200PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32653A2822J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A2822J000
Film Capacitors B32653A2822J000
CAP FILM 8200PF 5% 2KVDC RADIAL

CAP FILM 8200PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32653A2822J000 B32653A2822J000-ND B32653A2822J000 B32653A2822J000
Product Name 8200PF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
WVAC 2000 to ? volts 700 volts 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details