EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2682J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A2682J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A2682J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2682J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-6879-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6879-ND
Film Capacitors 495-6879-ND
6800pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
6800PF Capacitor
62-B32653A2682J000
6800PF Capacitor 62-B32653A2682J000
CAP FILM 6800PF 5% 2KVDC RADIAL Product overview: B32653A2682J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2682J000 can be used for catalog matching and distributor lookup.

CAP FILM 6800PF 5% 2KVDC RADIAL Product overview: B32653A2682J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2682J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1202692-B32653A2682J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1202692-B32653A2682J000
Capacitors - Film Capacitors 1202692-B32653A2682J000
Win Source Part Number: 1202692-B32653A2682J 000 Category: Capacitors>Film Capacitors Series: B3265* - MKP General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.650" (16.50mm) Standard Package: 510 Capacitance: 6800 pF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: B32653A2682J000-ND,4 95-6879,B32653A2682J ,B32653A2682J-ND

Win Source Part Number: 1202692-B32653A2682J000
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 510
Capacitance: 6800 pF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32653A2682J000-ND,495-6879,B32653A2682J,B32653A2682J-ND

Buy Now Datasheet
Film Capacitor, B32653 Series, 6800 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos - 96K7476 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32653 Series, 6800 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
96K7476
Film Capacitor, B32653 Series, 6800 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos 96K7476
Film Capacitor, B32653 Series, 6800 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, B32653 Series, 6800 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32653A2682J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A2682J000
Film Capacitors B32653A2682J000
CAP FILM 6800PF 5% 2KVDC RADIAL

CAP FILM 6800PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A2682J000 495-6879-ND 62-B32653A2682J000 1202692-B32653A2682J000 96K7476 B32653A2682J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 6800PF Capacitor Capacitors - Film Capacitors Film Capacitor, B32653 Series, 6800 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers