CAP FILM 2700PF 5% 2KVDC RADIAL Product overview: B32653A2272J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2272J000 can be used for catalog matching and distributor lookup.
2700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 2700PF 5% 2KVDC RADIAL
CAP FILM 2700PF 5% 2KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A2272J000 | B32653A2272J000-ND | B32653A2272J000 | B32653A2272J000 |
| Product Name | 2700PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | |
| WVAC | 2000 to ? volts | 700 volts | 700 volts |