EPCOS AG Automotive 0.22uF 1000V Capacitor B32653A224K

Description
Cap Film 0.22uF 1000V PP 10% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.22uF 1000V PP 10% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF 1000V Capacitor
62-B32653A224K
Automotive 0.22uF 1000V Capacitor 62-B32653A224K
Cap Film 0.22uF 1000V PP 10% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224K can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1000V PP 10% (26.5 X 11 X 20.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A224K - 1047454-B32653A224K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32653A224K
1047454-B32653A224K
Film Capacitors - B32653A224K 1047454-B32653A224K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047454-B32653A224K Packaging: Bulk Termination: Radial Length: 26.5 mm Voltage: 1 kV Height - Seated (Max): 20.4978 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 10 % Dielectric Material: PP Height: 20.5 mm Width: 10.9982 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): R76QR3220SE30K; PHE840MB6220KB12R17; B32912A3224K; B32654A7224K; R76QW3220SE30K; B32654A224KB32653-A2 24-K; B32653-A224K; B32653A 224K; B32653A-224K; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 11 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV Lead Pitch: 22.5 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047454-B32653A224K
Packaging: Bulk
Termination: Radial
Length: 26.5 mm
Voltage: 1 kV
Height - Seated (Max): 20.4978 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
Dielectric Material: PP
Height: 20.5 mm
Width: 10.9982 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): R76QR3220SE30K; PHE840MB6220KB12R17; B32912A3224K; B32654A7224K; R76QW3220SE30K; B32654A224KB32653-A224-K; B32653-A224K; B32653A 224K; B32653A-224K;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 11 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 1 kV
Lead Pitch: 22.5 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32653A224K 1047454-B32653A224K
Product Name Automotive 0.22uF 1000V Capacitor Film Capacitors - B32653A224K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk; Bulk
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB122KAP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details