EPCOS AG 0.22uF 1KV Capacitor B32653A224J

Description
Film Capacitors 0.22uF 1KV 5% Product overview: B32653A224J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 0.22uF 1KV 5% Product overview: B32653A224J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22uF 1KV Capacitor
62-B32653A224J
0.22uF 1KV Capacitor 62-B32653A224J
Film Capacitors 0.22uF 1KV 5% Product overview: B32653A224J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224J can be used for catalog matching and distributor lookup.

Film Capacitors 0.22uF 1KV 5% Product overview: B32653A224J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A224J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A224J - 1002658-B32653A224J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32653A224J
1002658-B32653A224J
Film Capacitors - B32653A224J 1002658-B32653A224J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002658-B32653A224J Packaging: Bulk Termination: Radial Length: 26.5 mm Height - Seated (Max): 20.4978 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 5 % Dielectric Material: Polypropylene Height: 20.5 mm Width: 11 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): R76QR3220SE30J; B32654A7224J000; R76QR32204030J; PHE850ED6220MD20R06L 2; B32653A0224J000; B32912B3224MB32653-A 224-J; B32653A 224J; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 11 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250010 Voltage Rating (AC): 250 V Voltage Rating (DC): 1 kV Lead Pitch: 22.5 mm Dielectric: PP Lead Diameter: 800 µm Life (Hours): 200000 hours

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002658-B32653A224J
Packaging: Bulk
Termination: Radial
Length: 26.5 mm
Height - Seated (Max): 20.4978 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 5 %
Dielectric Material: Polypropylene
Height: 20.5 mm
Width: 11 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): R76QR3220SE30J; B32654A7224J000; R76QR32204030J; PHE850ED6220MD20R06L2; B32653A0224J000; B32912B3224MB32653-A224-J; B32653A 224J;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 11 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532250010, 8532250010
Voltage Rating (AC): 250 V
Voltage Rating (DC): 1 kV
Lead Pitch: 22.5 mm
Dielectric: PP
Lead Diameter: 800 µm
Life (Hours): 200000 hours

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32653A224J 1002658-B32653A224J
Product Name 0.22uF 1KV Capacitor Film Capacitors - B32653A224J
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVAC 1000 to ? volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details