EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2153K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A2153K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A2153K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2153K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
0.015UF Capacitor
62-B32653A2153K000
0.015UF Capacitor 62-B32653A2153K000
CAP FILM 0.015UF 10% 2KVDC RAD Product overview: B32653A2153K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2153K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.015UF 10% 2KVDC RAD Product overview: B32653A2153K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2153K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32653A2153K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32653A2153K000-ND
Film Capacitors 495-B32653A2153K000-ND
0.015µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A2153K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A2153K000
Film Capacitors B32653A2153K000
CAP FILM 0.015UF 10% 2KVDC RAD

CAP FILM 0.015UF 10% 2KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32653A2153K000
CAP FILM 0.015UF 10% 2KVDC RAD

CAP FILM 0.015UF 10% 2KVDC RAD

Supplier's Site
Cap, 0.015Uf, 2Kv, Film, Radial Rohs Compliant Epcos - 82AH6865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 2Kv, Film, Radial Rohs Compliant Epcos
82AH6865
Cap, 0.015Uf, 2Kv, Film, Radial Rohs Compliant Epcos 82AH6865
CAP, 0.015UF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.015UF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A2153K000 62-B32653A2153K000 495-B32653A2153K000-ND B32653A2153K000 B32653A2153K000 82AH6865
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.015UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.015Uf, 2Kv, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers