Cap Film 0.0015uF 2000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Ammo Product overview: B32653A2152K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0015uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2152K289 can be used for catalog matching and distributor lookup.
1500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 1500PF 10% 2KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32653A2152K289 | B32653A2152K289-ND | B32653A2152K289 |
| Product Name | Automotive 0.0015uF 2000V Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Packing Method | Ammo | Tape Reel | |
| Technology | Film Capacitors | Film Capacitors |