Resonant circuit, Snubber, High pulse, General purpose
10000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Cap Film 0.01uF 2000V PP 5%( 26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 110°C T/R Automotive AEC-Q200 Product overview: B32653A2103J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2103J189 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 5% 2KVDC RADIAL
Cap Film 0.01uF 2000V PP 5% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 100C T/R
CAP, 0.01UF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A2103J189 | 495-6877-1-ND | 62-B32653A2103J189 | B32653A2103J189 | 3410-B32653A2103J189 | 82AH6863 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.01uF 2000V Capacitor | Film Capacitors | Cap Film 0.01uF 2000V PP 5% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 100C T/R | Cap, 0.01Uf, 2Kv, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |