EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2103J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A2103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A2103J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A2103J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.01uF 2000V Capacitor
62-B32653A2103J000
Automotive 0.01uF 2000V Capacitor 62-B32653A2103J000
Cap Film 0.01uF 2000V PP 5% (26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A2103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 2000V PP 5% (26.5 X 10.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A2103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A2103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-77150-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77150-ND
Film Capacitors 495-77150-ND
10000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32653A2103J000
CAP FILM 10000PF 5% 2KVDC RADIAL

CAP FILM 10000PF 5% 2KVDC RADIAL

Supplier's Site
Cap, 0.01Uf, 2Kv, Film, Radial Rohs Compliant Epcos - 50AJ0710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 2Kv, Film, Radial Rohs Compliant Epcos
50AJ0710
Cap, 0.01Uf, 2Kv, Film, Radial Rohs Compliant Epcos 50AJ0710
CAP, 0.01UF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.01UF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32653A2103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A2103J000
Film Capacitors B32653A2103J000
CAP FILM 10000PF 5% 2KVDC RADIAL

CAP FILM 10000PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A2103J000 62-B32653A2103J000 495-77150-ND B32653A2103J000 50AJ0710 B32653A2103J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.01uF 2000V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.01Uf, 2Kv, Film, Radial Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details