The B32653 Series Film Capacitor features a capacitance of 0.068 F with a tolerance of 10%. It is constructed using polypropylene (PP) dielectric material and is rated for a maximum DC voltage of 1 kV. This capacitor is designed for high pulse strength applications and is suitable for use in electronic ballasts, switch-mode power supplies, and IGBT snubbering. It complies with RoHS standards and is halogen-free upon request. The capacitor has a maximum operating temperature of 110 °C and is AEC-Q200D compliant, indicating its reliability in automotive applications. The terminals are parallel wire leads that are lead-free and tinned, with special lead lengths available upon request.
Resonant circuit, Snubber, High pulse, General purpose
Win Source Part Number: 1360617-B32653A0683K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3265* - MKP General Purpose
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.068 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.043" L x 0.236" W (26.50mm x 6.00mm)
Height - Seated (Max): 0.591" (15.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
0.068µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Cap Film 0.068uF 1000V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32653A0683K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0683K000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32653 Series, 0.068 F, 10%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
CAP FILM 0.068UF 10% 1KVDC RAD
CAP FILM 0.068UF 10% 1KVDC RAD
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32653A0683K000 | 1360617-B32653A0683K000 | 495-75749-ND | 62-B32653A0683K000 | 96K7472 | B32653A0683K000 | B32653A0683K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | Film Capacitors | Automotive 0.068uF 1000V Capacitor | Film Capacitor, B32653 Series, 0.068 F, 10%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |