EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0473J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A0473J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A0473J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0473J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-75746-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75746-ND
Film Capacitors 495-75746-ND
0.047µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32653A0473J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A0473J000
Film Capacitors B32653A0473J000
CAP FILM 0.047UF 5% 1KVDC RADIAL

CAP FILM 0.047UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, B32653 Series, 0.047 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos - 96K7481 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32653 Series, 0.047 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos
96K7481
Film Capacitor, B32653 Series, 0.047 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos 96K7481
Film Capacitor, B32653 Series, 0.047 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Film Capacitor, B32653 Series, 0.047 F, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32653A0473J000 495-75746-ND B32653A0473J000 96K7481
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Film Capacitor, B32653 Series, 0.047 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details