EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0224K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A0224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A0224K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0224K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-7060-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7060-ND
Film Capacitors 495-7060-ND
0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.22Μf, 1 Kv, 10%, Pp; Capacitance Epcos - 14AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 1 Kv, 10%, Pp; Capacitance Epcos
14AC3412
Cap, 0.22Μf, 1 Kv, 10%, Pp; Capacitance Epcos 14AC3412
CAP, 0.22µF, 1 KV, 10%, PP; Capacitance:0.22µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32653 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.22µF, 1 KV, 10%, PP; Capacitance:0.22µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32653 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32653A0224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A0224K000
Film Capacitors B32653A0224K000
CAP FILM 0.22UF 10% 1KVDC RADIAL

CAP FILM 0.22UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32653A0224K000 495-7060-ND 14AC3412 B32653A0224K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, 0.22Μf, 1 Kv, 10%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details