EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1472J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652J1472J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652J1472J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1472J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
4700PF Capacitor
62-B32652J1472J189
4700PF Capacitor 62-B32652J1472J189
CAP FILM 4700PF 5% 1.6KVDC RAD Product overview: B32652J1472J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1472J189 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 5% 1.6KVDC RAD Product overview: B32652J1472J189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1472J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652J1472J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652J1472J189-ND
Film Capacitors B32652J1472J189-ND
4700pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652J1472J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652J1472J189
Film Capacitors B32652J1472J189
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652J1472J189
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652J1472J189 62-B32652J1472J189 B32652J1472J189-ND B32652J1472J189 B32652J1472J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 4700PF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details