Resonant circuit, Snubber, High pulse, General purpose
3300pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 3300PF 10% 1.6KVDC RAD Product overview: B32652J1332K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1332K000 can be used for catalog matching and distributor lookup.
CAP FILM 3300PF 10% 1.6KVDC RAD
CAP FILM 3300PF 10% 1.6KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652J1332K000 | B32652J1332K000-ND | 62-B32652J1332K000 | B32652J1332K000 | B32652J1332K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 3300PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |