EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1103J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652J1103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652J1103J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652J1103J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.01uF 1600V Capacitor
62-B32652J1103J000
Automotive 0.01uF 1600V Capacitor 62-B32652J1103J000
Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652J1103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652J1103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652J1103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1372-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1372-ND
Film Capacitors 495-1372-ND
10000pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 700V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652J1103J000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32652J1103J000
Film Capacitors B32652J1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitors - B32652J1103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652J1103J000
Film Capacitors B32652J1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos - 96K7470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos
96K7470
Capacitor, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos 96K7470
CAPACITOR, FILM, PP, 0.01UF, 1.6KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.01UF, 1.6KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk - 3410-B32652J1103J000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk
3410-B32652J1103J000
Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk 3410-B32652J1103J000
Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk

Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk

Supplier's Site
Capacitors - Film Capacitors B32652J1103J000
CAP FILM 10000PF 5% 1.6KVDC RAD

CAP FILM 10000PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652J1103J000 62-B32652J1103J000 495-1372-ND B32652J1103J000 B32652J1103J000 96K7470 3410-B32652J1103J000 B32652J1103J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.01uF 1600V Capacitor Film Capacitors Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.01Uf, 1.6Kv, Rad; Dielectric Type Epcos Cap Film 0.01uF 1600V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C Bulk Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details