Resonant circuit, Snubber, High pulse, General purpose
0.033µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Cap Film 0.033uF 1250V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A7333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7333J000 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 125 V
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Applications: Telecom
CAP, 0.033µF, 1.25 KV, 5%, PP; Capacitance:33000pF;
CAP FILM 0.033UF 5% 1.25KVDC RAD
CAP FILM 0.033UF 5% 1.25KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A7333J000 | 495-1361-ND | 62-B32652A7333J000 | 14AC3411 | B32652A7333J000 | B32652A7333J000 | |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.033uF 1250V Capacitor | Connectors,Interconnects | Cap, 0.033Μf, 1.25 Kv, 5%, Pp; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Radial | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) |