EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A7223K289

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A7223K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A7223K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A7223K289
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.022uF 1250V Capacitor
62-B32652A7223K289
Automotive 0.022uF 1250V Capacitor 62-B32652A7223K289
Cap Film 0.022uF 1250V PP 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Ammo Automotive AEC-Q200 Product overview: B32652A7223K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7223K289 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 1250V PP 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Ammo Automotive AEC-Q200 Product overview: B32652A7223K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7223K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A7223K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A7223K289-ND
Film Capacitors B32652A7223K289-ND
0.022µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A7223K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A7223K289
Film Capacitors B32652A7223K289
CAP FILM 0.022UF 1.25KVDC RADIAL

CAP FILM 0.022UF 1.25KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A7223K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A7223K289
Capacitors - Film Capacitors B32652A7223K289
CAP FILM 0.022UF 1.25KVDC RADIAL

CAP FILM 0.022UF 1.25KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A7223K289 62-B32652A7223K289 B32652A7223K289-ND B32652A7223K289 B32652A7223K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.022uF 1250V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details