EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A7223J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A7223J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A7223J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A7223J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.022uF 1250V Capacitor
62-B32652A7223J000
Automotive 0.022uF 1250V Capacitor 62-B32652A7223J000
Cap Film 0.022uF 1250V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A7223J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7223J000 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 1250V PP 5% (18 X 8.5 X 14.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A7223J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7223J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1360-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1360-ND
Film Capacitors 495-1360-ND
0.022µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor, Pp, 22Nf, 1.25Kv, Radial; Dielectric Type Epcos - 96K7469 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Pp, 22Nf, 1.25Kv, Radial; Dielectric Type Epcos
96K7469
Capacitor, Pp, 22Nf, 1.25Kv, Radial; Dielectric Type Epcos 96K7469
CAPACITOR, PP, 22NF, 1.25KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1.25kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, PP, 22NF, 1.25KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1.25kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A7223J000
CAP FILM 0.022UF 5% 1.25KVDC RAD

CAP FILM 0.022UF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32652A7223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A7223J000
Film Capacitors B32652A7223J000
CAP FILM 0.022UF 5% 1.25KVDC RAD

CAP FILM 0.022UF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A7223J000 62-B32652A7223J000 495-1360-ND 96K7469 B32652A7223J000 B32652A7223J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.022uF 1250V Capacitor Film Capacitors Capacitor, Pp, 22Nf, 1.25Kv, Radial; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details