EPCOS AG 0.018UF Capacitor B32652A7183J000

Description
CAP FILM 0.018UF 5% 1.25KVDC RAD Product overview: B32652A7183J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7183J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.018UF 5% 1.25KVDC RAD Product overview: B32652A7183J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7183J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.018UF Capacitor
62-B32652A7183J000
0.018UF Capacitor 62-B32652A7183J000
CAP FILM 0.018UF 5% 1.25KVDC RAD Product overview: B32652A7183J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7183J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.018UF 5% 1.25KVDC RAD Product overview: B32652A7183J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A7183J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A7183J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A7183J000-ND
Film Capacitors B32652A7183J000-ND
0.018µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.018µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A7183J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A7183J000
Film Capacitors B32652A7183J000
CAP FILM 0.018UF 5% 1.25KVDC RAD

CAP FILM 0.018UF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A7183J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A7183J000
Capacitors - Film Capacitors B32652A7183J000
CAP FILM 0.018UF 5% 1.25KVDC RAD

CAP FILM 0.018UF 5% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A7183J000 B32652A7183J000-ND B32652A7183J000 B32652A7183J000
Product Name 0.018UF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF 0.0180 microF
WVAC 250 to ? volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details