Resonant circuit, Snubber, High pulse, General purpose
Win Source Part Number: 1381527-B32652A6334K
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Features: Low ESL
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Size / Dimension: 0.709" L x 0.433" W (18.00mm x 11.00mm)
Applications: Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 2,200 pcs
Capacitance: 0.33 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS (TDK)
Moisture Sensitivity Level (MSL): Not Applicable
0.33µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Cap Film 0.33uF 630V PP 10% (18 X 11 X 18.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A6334K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6334K189 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 10% 630VDC RAD
CAP FILM 0.33UF 10% 630VDC RAD
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A6334K189 | 1381527-B32652A6334K189 | B32652A6334K189-ND | 62-B32652A6334K189 | B32652A6334K189 | B32652A6334K189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | Film Capacitors | Automotive 0.33uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |