EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6104J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A6104J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A6104J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A6104J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-1333-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1333-ND
Film Capacitors 495-1333-ND
0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 630V Capacitor
62-B32652A6104J000
Automotive 0.1uF 630V Capacitor 62-B32652A6104J000
Cap Film 0.1uF 630V PP 5% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6104J000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 630V PP 5% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B32652A6104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A6104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32652A6104J000
CAP FILM 0.1UF 5% 630VDC RADIAL

CAP FILM 0.1UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32652A6104J000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32652A6104J000
Film Capacitors B32652A6104J000
CAP FILM 0.1UF 5% 630VDC RADIAL

CAP FILM 0.1UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Epcos - 96K7466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Epcos
96K7466
Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Epcos 96K7466
CAPACITOR, FILM, PP, 0.1UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.1UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32652A6104J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A6104J000
Film Capacitors B32652A6104J000
CAP FILM 0.1UF 5% 630VDC RADIAL

CAP FILM 0.1UF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A6104J000 495-1333-ND 62-B32652A6104J000 B32652A6104J000 B32652A6104J000 96K7466 B32652A6104J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.1uF 630V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitor, Film, Pp, 0.1Uf, 630V, Rad; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details