Resonant circuit, Snubber, High pulse, General purpose
0.22µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Cap Film 0.22uF 400V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B32652A4224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4224K289 can be used for catalog matching and distributor lookup.
CAP, 0.22UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.22UF 10% 400VDC RAD
CAP FILM 0.22UF 10% 400VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A4224K289 | 495-76972-3-ND | 62-B32652A4224K289 | 82AH6852 | B32652A4224K289 | B32652A4224K289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.22uF 400V Capacitor | Cap, 0.22Uf, 400V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |