EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4154J189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A4154J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A4154J189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A4154J189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - B32652A4154J189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A4154J189-ND
Film Capacitors B32652A4154J189-ND
0.15µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.15uF 400V Capacitor
62-B32652A4154J189
Automotive 0.15uF 400V Capacitor 62-B32652A4154J189
Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A4154J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4154J189 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 400V PP 5% (18 X 6 X 11mm) Radial Wound 15mm 110°C Automotive AEC-Q200 T/R Product overview: B32652A4154J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A4154J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A4154J189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A4154J189
Capacitors - Film Capacitors B32652A4154J189
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32652A4154J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A4154J189
Film Capacitors B32652A4154J189
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A4154J189 B32652A4154J189-ND 62-B32652A4154J189 B32652A4154J189 B32652A4154J189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.15uF 400V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details