EPCOS AG Automotive 680pF 2000V Capacitor B32652A2681J289

Description
Cap Film 680pF 2000V PP 5% Radial Wound 15mm 110°C Ammo Automotive AEC-Q200 Product overview: B32652A2681J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680pF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2681J289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 680pF 2000V PP 5% Radial Wound 15mm 110°C Ammo Automotive AEC-Q200 Product overview: B32652A2681J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680pF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2681J289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 680pF 2000V Capacitor
62-B32652A2681J289
Automotive 680pF 2000V Capacitor 62-B32652A2681J289
Cap Film 680pF 2000V PP 5% Radial Wound 15mm 110°C Ammo Automotive AEC-Q200 Product overview: B32652A2681J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680pF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2681J289 can be used for catalog matching and distributor lookup.

Cap Film 680pF 2000V PP 5% Radial Wound 15mm 110°C Ammo Automotive AEC-Q200 Product overview: B32652A2681J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680pF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2681J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A2681J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A2681J289-ND
Film Capacitors B32652A2681J289-ND
680pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

680pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A2681J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A2681J289
Film Capacitors B32652A2681J289
CAP FILM 680PF 5% 2KVDC RADIAL

CAP FILM 680PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A2681J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A2681J289
Capacitors - Film Capacitors B32652A2681J289
CAP FILM 680PF 5% 2KVDC RADIAL

CAP FILM 680PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A2681J289 B32652A2681J289-ND B32652A2681J289 B32652A2681J289
Product Name Automotive 680pF 2000V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Ammo Tape Reel Tape Reel; Tape & Box (TB)
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details