Resonant circuit, Snubber, High pulse, General purpose
CAP FILM 5600PF 10% 2KVDC RADIAL Product overview: B32652A2562K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2562K000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 766671-B32652A2562K0
Series: B32652
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Capacitance: 5600pF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: B32652
Categories: Capacitors
Dimension: 0.709" L x 0.354" W (18.00mm x 9.00mm)
Height - Seated (Maximum): 0.295" (7.50mm)
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 5600PF 10% 2KVDC RADIAL
CAP FILM 5600PF 10% 2KVDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A2562K000 | 62-B32652A2562K000 | 766671-B32652A2562K000 | B32652A2562K000-ND | B32652A2562K000 | B32652A2562K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 5600PF Capacitor | Film Capacitors - B32652A2562K000 | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF | 0.0056 microF | 0.0056 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |