EPCOS AG 3900PF Capacitor B32652A2392J000

Description
CAP FILM 3900PF 5% 2KVDC RADIAL Product overview: B32652A2392J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2392J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 3900PF 5% 2KVDC RADIAL Product overview: B32652A2392J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2392J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3900PF Capacitor
62-B32652A2392J000
3900PF Capacitor 62-B32652A2392J000
CAP FILM 3900PF 5% 2KVDC RADIAL Product overview: B32652A2392J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2392J000 can be used for catalog matching and distributor lookup.

CAP FILM 3900PF 5% 2KVDC RADIAL Product overview: B32652A2392J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2392J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A2392J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A2392J000-ND
Film Capacitors B32652A2392J000-ND
3900pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

3900pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32652A2392J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A2392J000
Capacitors - Film Capacitors B32652A2392J000
CAP FILM 3900PF 5% 2KVDC RADIAL

CAP FILM 3900PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32652A2392J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A2392J000
Film Capacitors B32652A2392J000
CAP FILM 3900PF 5% 2KVDC RADIAL

CAP FILM 3900PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A2392J000 B32652A2392J000-ND B32652A2392J000 B32652A2392J000
Product Name 3900PF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF
WVAC 2000 to ? volts 700 volts 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details