EPCOS AG 2500PF Capacitor B32652A2252J000

Description
CAP FILM 2500PF 5% 2KVDC RADIAL Product overview: B32652A2252J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2252J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 2500PF 5% 2KVDC RADIAL Product overview: B32652A2252J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2252J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2500PF Capacitor
62-B32652A2252J000
2500PF Capacitor 62-B32652A2252J000
CAP FILM 2500PF 5% 2KVDC RADIAL Product overview: B32652A2252J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2252J000 can be used for catalog matching and distributor lookup.

CAP FILM 2500PF 5% 2KVDC RADIAL Product overview: B32652A2252J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A2252J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A2252J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A2252J000-ND
Film Capacitors B32652A2252J000-ND
2500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

2500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32652A2252J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A2252J000
Film Capacitors B32652A2252J000
CAP FILM 2500PF 5% 2KVDC RADIAL

CAP FILM 2500PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32652A2252J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A2252J000
Capacitors - Film Capacitors B32652A2252J000
CAP FILM 2500PF 5% 2KVDC RADIAL

CAP FILM 2500PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A2252J000 B32652A2252J000-ND B32652A2252J000 B32652A2252J000
Product Name 2500PF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0025 microF 0.0025 microF 0.0025 microF
WVAC 2000 to ? volts 700 volts 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details