Resonant circuit, Snubber, High pulse, General purpose
1500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP, 1500PF, 2 KV, 5%, PP; Capacitance:1500pF; Voltage Rating:2kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B32652 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes
CAP FILM 1500PF 5% 2KVDC RADIAL
CAP FILM 1500PF 5% 2KVDC RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A2152J000 | 495-1377-ND | 43AC8637 | B32652A2152J000 | B32652A2152J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Cap, 1500Pf, 2 Kv, 5%, Pp; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |