CAP FILM 6900PF 5% 1.6KVDC RAD Product overview: B32652A1692J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1692J000 can be used for catalog matching and distributor lookup.
6900pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 6900PF 5% 1.6KVDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32652A1692J000 | B32652A1692J000-ND | B32652A1692J000 |
| Product Name | 6900PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Capacitance Range | 0.0069 microF | 0.0069 microF | |
| WVAC | 1600 to ? volts | 500 volts | 500 volts |