Resonant circuit, Snubber, High pulse, General purpose
6800pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Film Capacitor, B32652 Series, 6800 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
CAP FILM 6800PF 5% 1.6KVDC RAD
CAP FILM 6800PF 5% 1.6KVDC RAD
| TDK Corporation | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32652A1682J000 | 495-1371-ND | 96K7455 | B32652A1682J000 | B32652A1682J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitor, B32652 Series, 6800 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |