EPCOS AG 6200PF Capacitor B32652A1622J000

Description
CAP FILM 6200PF 5% 1.6KVDC RAD Product overview: B32652A1622J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1622J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 6200PF 5% 1.6KVDC RAD Product overview: B32652A1622J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1622J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6200PF Capacitor
62-B32652A1622J000
6200PF Capacitor 62-B32652A1622J000
CAP FILM 6200PF 5% 1.6KVDC RAD Product overview: B32652A1622J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1622J000 can be used for catalog matching and distributor lookup.

CAP FILM 6200PF 5% 1.6KVDC RAD Product overview: B32652A1622J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A1622J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32652A1622J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32652A1622J000-ND
Film Capacitors B32652A1622J000-ND
6200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

6200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32652A1622J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32652A1622J000
Capacitors - Film Capacitors B32652A1622J000
CAP FILM 6200PF 5% 1.6KVDC RAD

CAP FILM 6200PF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - B32652A1622J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A1622J000
Film Capacitors B32652A1622J000
CAP FILM 6200PF 5% 1.6KVDC RAD

CAP FILM 6200PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32652A1622J000 B32652A1622J000-ND B32652A1622J000 B32652A1622J000
Product Name 6200PF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0062 microF 0.0062 microF 0.0062 microF
WVAC 1600 to ? volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers